C&K Components Slide Switches S701031S207Q

Description
Slide Switch SPST Panel Mount, Snap-In
Request a Quote Datasheet
Description
Slide Switch SPST Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - S701031S207Q-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
S701031S207Q-ND
Slide Switches S701031S207Q-ND
Slide Switch SPST Panel Mount, Snap-In

Slide Switch SPST Panel Mount, Snap-In

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233150-S701031S207Q
Switches - Slide Switches 1233150-S701031S207Q
Win Source Part Number: 1233150-S701031S207Q Category: Switches>Slide Switches Series: S Termination Style: Quick Connect - 0.110" (2.8mm) Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 6.22mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount, Snap-In Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 15A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S701031S207Q Base Product Number: S701031

Win Source Part Number: 1233150-S701031S207Q
Category: Switches>Slide Switches
Series: S
Termination Style: Quick Connect - 0.110" (2.8mm)
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 6.22mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S701031S207Q
Base Product Number: S701031

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S701031S207Q
Switches - Slide Switches S701031S207Q
SWITCH SLIDE SPST 15A 125V

SWITCH SLIDE SPST 15A 125V

Supplier's Site
Slide C&k Components - 35AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7135
Slide C&k Components 35AH7135
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S701031S207Q
Slide Switches S701031S207Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number S701031S207Q-ND 1233150-S701031S207Q S701031S207Q 35AH7135 S701031S207Q
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide C&k Components Slide Switches
Terminal Type Quick Connect/Blade
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 360-2385-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
5 suppliers
Slide Switch, 4Pdt, 0.3A, 115Vac, Th; Contact Configuration Alcoswitch Te Connectivity - 51M2476 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Pole & Throw Specifications Single Pole, Single Throw (SPST)
Current Rating 0.3000 amps
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details