The CS22BNW03 is a double-pole, ON-NONE-ON circuit miniature slide switch with a wide actuator and straight PC terminals for PCB mounting. It has a resistive load rating of 3A at 125V AC or 2A at 250V AC, with contact resistance under 10 milliohms and insulation resistance over 1,000 megohms at 500V DC. The switch withstands 1,000V AC between contacts and 1,500V AC between contacts and case for one minute, and resists 12 kV electrostatic discharge. It is rated for 50,000 mechanical and 20,000 electrical operations, with an operating temperature range of -30°C to +85°C. The case and cover are made of glass fiber reinforced polyamide with UL94V-0 flammability rating. Dimensions are 14.0 mm long, 8.2 mm wide, and 11.8 mm high, with a terminal pitch of 5.1 mm.
CS-Series Miniature Slide Switches
MINIATURE POWER RATED SIDE
Slide Switch DPDT Through Hole
NKK Switches CS22BNW03 Slide Switch
SWITCH, SLIDE, DPDT, 3A, 250V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switches DPDT ON-NONE-ON 3A
SWITCH SLIDE DPDT 3A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CS22BNW03 | 2300-CS22BNW03 | 360-2132-ND | 1251848 | 09X8792 | CS22BNW03 | CS22BNW03 |
| Product Name | Miniature Power Rated Slide | Slide Switches | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 3A, 250V, Th; Contact Configuration Nkk Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Straight pc pin | Through Hole | |||
| Current Rating | 3 amps | 3 amps | 3 amps | 3 amps | |||
| AC Voltage Rating | 125 volts | 125 volts | |||||
| Size | Miniature | Standard | |||||
| Features | Illuminated Switch |