C&K Components Slide Switches S602121MS04G

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11226-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11226-ND
Slide Switches CKN11226-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233187-S602121MS04G
Switches - Slide Switches 1233187-S602121MS04G
Win Source Part Number: 1233187-S602121MS04G Category: Switches>Slide Switches Series: S Termination Style: PC Pin Features: 115V-230V Marking Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 36 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-On (Line Voltage Selector) Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: 2266-S602121MS04G,Q4 023465,CKN11226,*S60 2121MS04G,S602121MS0 4G Base Product Number: S602121 RoHS Status: Not applicable

Win Source Part Number: 1233187-S602121MS04G
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: 115V-230V Marking
Contact Finish: Gold
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 36
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 2266-S602121MS04G,Q4023465,CKN11226,*S602121MS04G,S602121MS04G
Base Product Number: S602121
RoHS Status: Not applicable

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S602121MS04G
Switches - Slide Switches S602121MS04G
SWITCH SLIDE DPDT 12A 125V

SWITCH SLIDE DPDT 12A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S602121MS04G
Slide Switches S602121MS04G
Slide Switches SLIDE SWITCH DPDT 12A W/DETENT

Slide Switches SLIDE SWITCH DPDT 12A W/DETENT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11226-ND 1233187-S602121MS04G S602121MS04G S602121MS04G
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 1 to 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1800-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers
Slide Switches - 7347280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details