Infineon Technologies AG Thyristor Soft Starter Modules STT5000N18P110

Description
110 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 110 mm Power Start 1800 V, 5000 A module for soft start applications in pressure contact technology. STT5000N18P110 meets the market’s needs for cost effective and compact semiconductor solutions. With its design, Power Start focusses on reducing complexity and number of components (LxWxH 280x110x167 mm). Summary of Features Reduced to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Best Power to Price Ratio for cost sensitive applications Less complexity Easy mounting Faster time-to-market Applications Motor Control
Request a Quote Datasheet
Description
110 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 110 mm Power Start 1800 V, 5000 A module for soft start applications in pressure contact technology. STT5000N18P110 meets the market’s needs for cost effective and compact semiconductor solutions. With its design, Power Start focusses on reducing complexity and number of components (LxWxH 280x110x167 mm). Summary of Features Reduced to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Best Power to Price Ratio for cost sensitive applications Less complexity Easy mounting Faster time-to-market Applications Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Soft Starter Modules - STT5000N18P110 - Infineon Technologies AG
Neubiberg, Germany
Thyristor Soft Starter Modules
STT5000N18P110
Thyristor Soft Starter Modules STT5000N18P110
110 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology Thyristor/Thyristor 110 mm Power Start 1800 V, 5000 A module for soft start applications in pressure contact technology. STT5000N18P110 meets the market’s needs for cost effective and compact semiconductor solutions. With its design, Power Start focusses on reducing complexity and number of components (LxWxH 280x110x167 mm). Summary of Features Reduced to essential components Integrated heatsink & no thermal grease Thermal capacity directly coupled to silicon Double side cooling Benefits Best Power to Price Ratio for cost sensitive applications Less complexity Easy mounting Faster time-to-market Applications Motor Control

110 mm Thyristor/Thyristor Module with 1800 V in pressure contact technology

Thyristor/Thyristor 110 mm Power Start 1800 V, 5000 A module for soft start applications in pressure contact technology. STT5000N18P110 meets the market’s needs for cost effective and compact semiconductor solutions. With its design, Power Start focusses on reducing complexity and number of components (LxWxH 280x110x167 mm).


Summary of Features

  • Reduced to essential components
  • Integrated heatsink & no thermal grease
  • Thermal capacity directly coupled to silicon
  • Double side cooling

Benefits

  • Best Power to Price Ratio for cost sensitive applications
  • Less complexity
  • Easy mounting
  • Faster time-to-market

Applications

  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Thyristors
Product Number STT5000N18P110
Product Name Thyristor Soft Starter Modules
Package Type BG-CBPS110-1
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 16RIA60 - 1121441-16RIA60 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
SCRs - 448-ETZ1100N16P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T460N26TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 2600 volts
View Details