Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs S2055W82

Description
Win Source Part Number: 1278991-S2055W82 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 250 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278991-S2055W82 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 250 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278991-S2055W82 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278991-S2055W82
Discrete Semiconductor Products - Thyristors - SCRs 1278991-S2055W82
Win Source Part Number: 1278991-S2055W82 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 250 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218X-3 Supplier Device Package: TO-218X Non-Isolated Mounting Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1278991-S2055W82
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 250
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218X-3
Supplier Device Package: TO-218X Non-Isolated Mounting Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1278991-S2055W82
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842CCH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details