Slide Switch DPDT Panel Mount
Slide Switches VOLT SWITCH DPDT 6A BLK
SWITCH SLIDE DPDT 6A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | S202131TS03Q-ND | 35AH7114 | S202131TS03Q | S202131TS03Q |
| Product Name | Slide Switches | Slide C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Current Rating | 1 to 6 amps | 6 amps |