Win Source Part Number: 1233180-S202121MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Features: 115V-230V Marking
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On (Line Voltage Selector)
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *S202121MS02Q,S20212
Base Product Number: S202121
Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 6A 125V
SWITCH SLIDE DPDT 6A 125V
Slide Switches Switch Slide Dpdt 6A Pcb
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233180-S202121MS02Q | CKC5115-ND | S202121MS02Q | S202121MS02Q | S202121MS02Q | 35AH7106 |
| Product Name | Switches - Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Slide C&k Components |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | DPDT | ||
| Terminal Type | Straight PC Pins | PC Pin | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Current Rating | 1 to 6 amps | 6 amps | 6 amps |