2 position DPDT PCB mount slide switch
Manufacturer: C&K Components
Win Source Part Number: 932623-S202031MS02Q
Series: S
Operating Temperature Range: -30°C ~ 65°C
Features: Slide Switch DPDT Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: S202031
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: S202031MS02Q-ND, 2266-S202031MS02Q, *S202031MS02Q, Q1267072, CKC5114
Slide Switch DPDT Through Hole
Slide Switches DPDT 6A PCB BLACK
SWITCH SLIDE DPDT 6A 125V
SLIDE SWITCH, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Switch Operation:On-Off-On;
Straight DPDT 125V 125V Plugin Slide Switches ROHS
SWITCH SLIDE DPDT 6A 125V
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1759674 | 932623-S202031MS02Q | CKC5114-ND | S202031MS02Q | S202031MS02Q | 35AH7088 | S202031MS02Q | S202031MS02Q |
| Product Name | Slide Switches | Slide Switches - S202031MS02Q | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 6A, 250Vac, Tht; Contact Configuration C&k Components | Key/Switch >> Slide Switches | Slide Switches |
| Terminal Type | Through hole | Straight PC Pins | Through Hole | PC Pin | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | ||
| Actuator Material | Plastic | Plastic | ||||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |