C&K Components Slide Switches S201131SS03Q

Description
Slide Switch DPST Panel Mount
Request a Quote Datasheet
Description
Slide Switch DPST Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - S201131SS03Q-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
S201131SS03Q-ND
Slide Switches S201131SS03Q-ND
Slide Switch DPST Panel Mount

Slide Switch DPST Panel Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233163-S201131SS03Q
Switches - Slide Switches 1233163-S201131SS03Q
Win Source Part Number: 1233163-S201131SS03Q Category: Switches>Slide Switches Series: S Termination Style: Solder Lug Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Screwdriver Slot Actuator Length: 1.27mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S201131SS03Q Base Product Number: S201131

Win Source Part Number: 1233163-S201131SS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Screwdriver Slot
Actuator Length: 1.27mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S201131SS03Q
Base Product Number: S201131

Buy Now Datasheet
Switches - Slide Switches S201131SS03Q
SWITCH SLIDE DPST 6A 125V

SWITCH SLIDE DPST 6A 125V

Supplier's Site
Slide C&k Components - 35AH7084 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7084
Slide C&k Components 35AH7084
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S201131SS03Q
Slide Switches S201131SS03Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number S201131SS03Q-ND 1233163-S201131SS03Q S201131SS03Q 35AH7084 S201131SS03Q
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide C&k Components Slide Switches
Terminal Type Solder Terminals Solder Terminals
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Current Rating 1 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN22BSW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details