C&K Components Slide Switches S201041MS02Q

Description
Slide Switch DPST Through Hole
Request a Quote Datasheet
Description
Slide Switch DPST Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - S201041MS02Q-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
S201041MS02Q-ND
Slide Switches S201041MS02Q-ND
Slide Switch DPST Through Hole

Slide Switch DPST Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Slide Switches
1233161-S201041MS02Q
Switches - Slide Switches 1233161-S201041MS02Q
Win Source Part Number: 1233161-S201041MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: DPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: 2266-S201041MS02Q Base Product Number: S201041

Win Source Part Number: 1233161-S201041MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 12.70mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: 2266-S201041MS02Q
Base Product Number: S201041

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S201041MS02Q
Switches - Slide Switches S201041MS02Q
SWITCH SLIDE DPST 6A 125V

SWITCH SLIDE DPST 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S201041MS02Q
Slide Switches S201041MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number S201041MS02Q-ND 1233161-S201041MS02Q S201041MS02Q S201041MS02Q
Product Name Slide Switches Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST
Current Rating 1 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 360-MSN13AFG01-ND - DigiKey
Specs
Terminal Type Solder Terminals
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
View Details
2 suppliers
Slide Switches - 7347359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details