TE Connectivity Contact Configuration Alcoswitch Te Connectivity MSS430004.

Description
Contact Configuration:4P3T; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Description
Contact Configuration:4P3T; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Configuration Alcoswitch Te Connectivity - 23AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Contact Configuration Alcoswitch Te Connectivity
23AC7270
Contact Configuration Alcoswitch Te Connectivity 23AC7270
Contact Configuration:4P3T; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Contact Configuration:4P3T; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 23AC7270
Product Name Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1596-ND - DigiKey
Specs
Terminal Type Solder Terminals
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details