Win Source Part Number: 1233160-S201031TS03Q
Category: Switches>Slide Switches
Series: S
Termination Style: Solder Lug
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: DPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S201031TS03Q
Base Product Number: S201031
SWITCH SLIDE DPST 6A 125V
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233160-S201031TS03Q | 35AH7077 | S201031TS03Q | S201031TS03Q |
| Product Name | Switches - Slide Switches | Slide C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | ON/OFF | |||
| Momentary Switch Function | Other Momentary Contact; On-Off |