C&K Components Switches - Slide Switches S112042MS02Q

Description
Win Source Part Number: 1233158-S112042MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S112042
Request a Quote Datasheet
Description
Win Source Part Number: 1233158-S112042MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S112042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233158-S112042MS02Q
Switches - Slide Switches 1233158-S112042MS02Q
Win Source Part Number: 1233158-S112042MS02Q Category: Switches>Slide Switches Series: S Termination Style: PC Pin Contact Finish: Silver Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 1 Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Standard Actuator Length: 12.70mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 1A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Base Product Number: S112042

Win Source Part Number: 1233158-S112042MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Mom
Actuator Type: Standard
Actuator Length: 12.70mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Base Product Number: S112042

Buy Now Datasheet
Slide C&k Components - 35AH7072 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH7072
Slide C&k Components 35AH7072
SLIDE

SLIDE

Supplier's Site
Shenzhen, China
Switches - Slide Switches
S112042MS02Q
Switches - Slide Switches S112042MS02Q
SWITCH SLIDE SPDT 6A 125V

SWITCH SLIDE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S112042MS02Q
Slide Switches S112042MS02Q
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1233158-S112042MS02Q 35AH7072 S112042MS02Q S112042MS02Q
Product Name Switches - Slide Switches Slide C&k Components Switches - Slide Switches Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -22 to 149 F (-30 to 65 C)
Momentary Switch Function Normally Open (NO); Other Momentary Contact; On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 6-1437581-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
2 suppliers
Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN23BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details