Win Source Part Number: 1233156-S112032MS02Q
Category: Switches>Slide Switches
Series: S
Termination Style: PC Pin
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Standard Package: 1
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Mom
Actuator Type: Standard
Actuator Length: 8.51mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 1A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: S112032MS02Q,CKN1226
Base Product Number: S112032
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 6A 125V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1233156-S112032MS02Q | CKN12268-ND | S112032MS02Q | S112032MS02Q |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; On-Mom | ||
| Current Rating | 1 to 6 amps | 6 amps |