C&K Components Switches - Slide Switches S101091SSWCBE

Description
Win Source Part Number: 1233153-S101091SSWCB E Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 6.35mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S101091SSWCBE Base Product Number: S101091
Request a Quote Datasheet
Description
Win Source Part Number: 1233153-S101091SSWCB E Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 6.35mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S101091SSWCBE Base Product Number: S101091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1233153-S101091SSWCBE
Switches - Slide Switches 1233153-S101091SSWCBE
Win Source Part Number: 1233153-S101091SSWCB E Category: Switches>Slide Switches Series: S Termination Style: Wire Leads Features: Epoxy Sealed Terminals Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Circuit: SPST Contact Timing: Not Specified Switch Function: On-Off Actuator Type: Standard Actuator Length: 6.35mm Switch Travel: 4.57mm Electrical Life: 10,000 Cycles Mounting Type: Panel Mount Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: -S101091SSWCBE Base Product Number: S101091

Win Source Part Number: 1233153-S101091SSWCBE
Category: Switches>Slide Switches
Series: S
Termination Style: Wire Leads
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPST
Contact Timing: Not Specified
Switch Function: On-Off
Actuator Type: Standard
Actuator Length: 6.35mm
Switch Travel: 4.57mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: -S101091SSWCBE
Base Product Number: S101091

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
S101091SSWCBE
Switches - Slide Switches S101091SSWCBE
SWITCH SLIDE SPST 0.4VA 20V

SWITCH SLIDE SPST 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
S101091SSWCBE
Slide Switches S101091SSWCBE
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1233153-S101091SSWCBE S101091SSWCBE S101091SSWCBE
Product Name Switches - Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Wire Leads
Operating Temp -22 to 149 F (-30 to 65 C)
Maintained Switch Function ON/OFF
Momentary Switch Function Other Momentary Contact; On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 2300-MSN22BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers