Manufacturer: Littelfuse Inc.
Win Source Part Number: 027670-RYC8520H
Packaging: Bulk
Features: Slew Rate Controlled, Status Flag
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 110 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC PWR SWTCH PRT SGL 1:1 SOT23-6
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | RYC8520H | RYC8520H |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8520H | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 4.5 V to 5.5 V |