Littelfuse, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8220-4M RYC8220-4M

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 185104-RYC8220-4M Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 185104-RYC8220-4M Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8220-4M
RYC8220-4M
PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8220-4M RYC8220-4M
Manufacturer: Littelfuse Inc. Win Source Part Number: 185104-RYC8220-4M Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO Number of Outputs: 2 Current - Output (Max): 600mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 95 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 185104-RYC8220-4M
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Number of Outputs: 2
Current - Output (Max): 600mA
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 95 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RYC8220-4M - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RYC8220-4M
PMIC - Power Distribution Switches, Load Drivers RYC8220-4M
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RYC8220-4M RYC8220-4M
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RYC8220-4M PMIC - Power Distribution Switches, Load Drivers
Voltage 3 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details