Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF375-1

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF375-1 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF375-1
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF375-1
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF375-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF375-1
Circuit Protection - PTC Resettable Fuses RXEF375-1
PTC RESET FUSE 72V 3.75A RADIAL

PTC RESET FUSE 72V 3.75A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number RXEF375-1 RXEF375-1
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110433 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers