Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF300K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF300K-2 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF300K-2
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF300K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RXEF300K-2
Through-Hole Circuit Protection Fuse 150-RXEF300K-2
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF300K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF300K-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF300K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF300K-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361803-RXEF300K-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361803-RXEF300K-2
Circuit Protection - PTC Resettable Fuses 1361803-RXEF300K-2
Win Source Part Number: 1361803-RXEF300K-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PolySwitch®, RXEF Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.400" (10.15mm) Size / Dimension: 0.910" Dia x 0.118" T (23.11mm x 3.00mm) Height - Seated (Max): 1.154" (29.30mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: CQC, CSA, TUV, UL Current - Hold (Ih) (Max): 3 A Voltage - Max: 72V Current - Trip (It): 6 A Time to Trip: 19.8 s Resistance - Initial (Ri) (Min): 40 mOhms Resistance - Post Trip (R1) (Max): 100 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361803-RXEF300K-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PolySwitch®, RXEF
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.400" (10.15mm)
Size / Dimension: 0.910" Dia x 0.118" T (23.11mm x 3.00mm)
Height - Seated (Max): 1.154" (29.30mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: CQC, CSA, TUV, UL
Current - Hold (Ih) (Max): 3 A
Voltage - Max: 72V
Current - Trip (It): 6 A
Time to Trip: 19.8 s
Resistance - Initial (Ri) (Min): 40 mOhms
Resistance - Post Trip (R1) (Max): 100 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF300K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF300K-2
Circuit Protection - PTC Resettable Fuses RXEF300K-2
PTC RESET FUSE 72V 3A RADIAL

PTC RESET FUSE 72V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RXEF300K-2 150-RXEF300K-2 1361803-RXEF300K-2 RXEF300K-2
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers