Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF110K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF110K-2 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF110K-2
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF110K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF110K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF110K-2
Circuit Protection - PTC Resettable Fuses RXEF110K-2
PTC RESET FUSE 72V 1.1A RADIAL

PTC RESET FUSE 72V 1.1A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number RXEF110K-2 RXEF110K-2
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8307CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers