Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF090-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF090-AP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 806790-RXEF090-AP
Packaging: Tape & Box (TB)
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 7.2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.441" Dia x 0.118" T (11.20mm x 3.00mm)
Resistance - Initial (Ri) (Min): 200 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 900mA
Height - Seated (Maximum): 0.622" (15.80mm)
Resistance - Post Trip (R1) (Maximum): 470 mOhms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable
PTC RESET FUSE 72V 900MA RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | RXEF090-AP | 150-RXEF090-AP | 806790-RXEF090-AP | RXEF090-AP |
| Product Name | 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC | Through-Hole Circuit Protection Fuse | PTC Resettable Fuses - RXEF090-AP | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) | Through Hole |