Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF030-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF030-2 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF030-2
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF030-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
PTC Resettable Fuses - RXEF030-2 - 932572-RXEF030-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF030-2
932572-RXEF030-2
PTC Resettable Fuses - RXEF030-2 932572-RXEF030-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 932572-RXEF030-2 Series: PolySwitch®, RXEF Features: Polymeric PTC Resettable Fuse 72V Ih Through Hole Radial, Disc Package: Reel - TR Package: Radial, Disc Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: RXEF030CT, RF2633-000, C82410-000CT-ND, RXEF030-2CT, RXEF030-2HFTR, C82410-000TR-ND, RXEF030-2-ND, RXEF030-2HFCT, RXEF030DKR-ND, RXEF030CT-ND, RXEF030TR, RXEF030TR-ND, C82410-000DKRINACTIV E, RXEF0302, RXEF030-2HF, RXEF030-2TR, RXEF030-2HF-ND, RXEF030DKR, C82410-000DKR-ND, C82410-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 932572-RXEF030-2
Series: PolySwitch®, RXEF
Features: Polymeric PTC Resettable Fuse 72V Ih Through Hole Radial, Disc
Package: Reel - TR
Package: Radial, Disc
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: RXEF030CT, RF2633-000, C82410-000CT-ND, RXEF030-2CT, RXEF030-2HFTR, C82410-000TR-ND, RXEF030-2-ND, RXEF030-2HFCT, RXEF030DKR-ND, RXEF030CT-ND, RXEF030TR, RXEF030TR-ND, C82410-000DKRINACTIVE, RXEF0302, RXEF030-2HF, RXEF030-2TR, RXEF030-2HF-ND, RXEF030DKR, C82410-000DKR-ND, C82410-000

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF030-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF030-2
Circuit Protection - PTC Resettable Fuses RXEF030-2
PTC RESET FUSE 72V 300MA RADIAL

PTC RESET FUSE 72V 300MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RXEF030-2 932572-RXEF030-2 RXEF030-2
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RXEF030-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 62454549 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details