Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF025-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF025-2 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF025-2
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF025-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
PTC Resettable Fuses - RXEF025-2 - 716043-RXEF025-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF025-2
716043-RXEF025-2
PTC Resettable Fuses - RXEF025-2 716043-RXEF025-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 716043-RXEF025-2 Packaging: Cut Tape (CT) Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 72V Current - Max: 40A Current - Trip (It): 500mA Time to Trip: 2.5s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.500" (12.70mm) Resistance - Initial (Ri) (Minimum): 1.25 Ohms Resistance - Post Trip (R1) (Maximum): 3 Ohms Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Parts Dimension: 0.291" Dia x 0.118" T (7.40mm x 3.00mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 716043-RXEF025-2
Packaging: Cut Tape (CT)
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 72V
Current - Max: 40A
Current - Trip (It): 500mA
Time to Trip: 2.5s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 250mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 1.25 Ohms
Resistance - Post Trip (R1) (Maximum): 3 Ohms
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.291" Dia x 0.118" T (7.40mm x 3.00mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - RXEF025-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF025-2
Circuit Protection - PTC Resettable Fuses RXEF025-2
PTC RESET FUSE 72V 250MA RADIAL

PTC RESET FUSE 72V 250MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RXEF025-2 716043-RXEF025-2 RXEF025-2
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RXEF025-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002640017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers