Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF010S

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF010S - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF010S
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF010S
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF010S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF010S
Circuit Protection - PTC Resettable Fuses RXEF010S
PTC RESET FUSE 60V 100MA RADIAL

PTC RESET FUSE 60V 100MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number RXEF010S RXEF010S
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 7897781 - RS Components, Ltd.
Specs
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Solar PV Fuses - PV XL2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers