Littelfuse, Inc. 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF005-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RXEF005-2 - Littelfuse, Inc.
Rosemont, IL, United States
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RXEF005-2
72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RXEF005-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RXEF series offers low hold currents (down to 50mA) and high voltage rating (up to 72V). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
PTC Resettable Fuses - RXEF005-2 - 1093130-RXEF005-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF005-2
1093130-RXEF005-2
PTC Resettable Fuses - RXEF005-2 1093130-RXEF005-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093130-RXEF005-2 Packaging: Reel - TR Type: Polymeric Approvals: CQC, CSA, TUV, UL Height - Seated (Max): 0.327" (8.30mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 50mA Current - Trip (It): 100mA Time to Trip: 5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.315" Dia x 0.120" W (8.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 7.3 Ohm Resistance - Post Trip (R1) (Max): 20 Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093130-RXEF005-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CQC, CSA, TUV, UL
Height - Seated (Max): 0.327" (8.30mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 50mA
Current - Trip (It): 100mA
Time to Trip: 5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.315" Dia x 0.120" W (8.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 7.3 Ohm
Resistance - Post Trip (R1) (Max): 20 Ohm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RXEF005-2
Through-Hole Circuit Protection Fuse 150-RXEF005-2
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF005-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF005-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED Product overview: RXEF005-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF005-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RXEF005-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXEF005-2
Circuit Protection - PTC Resettable Fuses RXEF005-2
PTC RESET FUSE 60V 50MA RADIAL

PTC RESET FUSE 60V 50MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RXEF005-2 1093130-RXEF005-2 150-RXEF005-2 RXEF005-2
Product Name 72 & 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RXEF005-2 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details