Littelfuse, Inc. 60V 1.6A Circuit Protection Fuse RXE160

Description
PTC RESET FUSE 60V 1.6A RADIAL Product overview: RXE160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXE160 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC RESET FUSE 60V 1.6A RADIAL Product overview: RXE160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXE160 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 1.6A Circuit Protection Fuse
150-RXE160
60V 1.6A Circuit Protection Fuse 150-RXE160
PTC RESET FUSE 60V 1.6A RADIAL Product overview: RXE160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXE160 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 1.6A RADIAL Product overview: RXE160 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 1.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXE160 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - RXE160 - 850799-RXE160 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXE160
850799-RXE160
PTC Resettable Fuses - RXE160 850799-RXE160
Manufacturer: Littelfuse Inc. Win Source Part Number: 850799-RXE160 Series: PolySwitch®, RXE Features: PTC Resettable Fuse 1.6 A Ih Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850799-RXE160
Series: PolySwitch®, RXE
Features: PTC Resettable Fuse 1.6 A Ih
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now
Circuit Protection - PTC Resettable Fuses - RXE160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RXE160
Circuit Protection - PTC Resettable Fuses RXE160
PTC RESET FUSE 60V 1.6A RADIAL

PTC RESET FUSE 60V 1.6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-RXE160 850799-RXE160 RXE160
Product Name 60V 1.6A Circuit Protection Fuse PTC Resettable Fuses - RXE160 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details