Littelfuse, Inc. 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF160

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUSBF160 - Littelfuse, Inc.
Rosemont, IL, United States
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUSBF160
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF160
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUSBF160 - 793457-RUSBF160 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUSBF160
793457-RUSBF160
PTC Resettable Fuses - RUSBF160 793457-RUSBF160
Manufacturer: Littelfuse Inc. Win Source Part Number: 793457-RUSBF160 Series: PolySwitch, RUSBF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 3.2A Time to Trip: 9s Family Name: RUSBF Categories: Circuit Protection Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Current - Hold (Ih) (Maximum): 1.6A Height - Seated (Maximum): 0.598" (15.20mm) Resistance - Initial (Ri) (Minimum): 30 mOhm Resistance - Post Trip (R1) (Maximum): 110 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793457-RUSBF160
Series: PolySwitch, RUSBF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 3.2A
Time to Trip: 9s
Family Name: RUSBF
Categories: Circuit Protection
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Current - Hold (Ih) (Maximum): 1.6A
Height - Seated (Maximum): 0.598" (15.20mm)
Resistance - Initial (Ri) (Minimum): 30 mOhm
Resistance - Post Trip (R1) (Maximum): 110 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUSBF160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUSBF160
Circuit Protection - PTC Resettable Fuses RUSBF160
PTC RESET FUSE 16V 1.6A RADIAL

PTC RESET FUSE 16V 1.6A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RUSBF160 793457-RUSBF160 RUSBF160
Product Name 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUSBF160 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers