Littelfuse, Inc. 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF160-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUSBF160-2 - Littelfuse, Inc.
Rosemont, IL, United States
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUSBF160-2
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF160-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
RUSBF160-2
Circuit Protection - PTC Resettable Fuses RUSBF160-2
PTC RESET FUSE 16V 1.6A RADIAL

PTC RESET FUSE 16V 1.6A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number RUSBF160-2 RUSBF160-2
Product Name 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 16 amps
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers