Littelfuse, Inc. 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF135-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUSBF135-2 - Littelfuse, Inc.
Rosemont, IL, United States
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUSBF135-2
16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUSBF135-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUSBF135-2 - 793456-RUSBF135-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUSBF135-2
793456-RUSBF135-2
PTC Resettable Fuses - RUSBF135-2 793456-RUSBF135-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793456-RUSBF135-2 Series: PolySwitch, RUSBF Packaging: Reel package Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 2.7A Time to Trip: 4.5s Categories: Circuit Protection Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm) Current - Hold (Ih) (Maximum): 1.35A Height - Seated (Maximum): 0.532" (13.50mm) Resistance - Initial (Ri) (Minimum): 40 mOhm Resistance - Post Trip (R1) (Maximum): 112 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793456-RUSBF135-2
Series: PolySwitch, RUSBF
Packaging: Reel package
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 2.7A
Time to Trip: 4.5s
Categories: Circuit Protection
Dimension: 0.350" L x 0.118" W (8.90mm x 3.00mm)
Current - Hold (Ih) (Maximum): 1.35A
Height - Seated (Maximum): 0.532" (13.50mm)
Resistance - Initial (Ri) (Minimum): 40 mOhm
Resistance - Post Trip (R1) (Maximum): 112 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RUSBF135-2
Through-Hole Circuit Protection Fuse 150-RUSBF135-2
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUSBF135-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF135-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUSBF135-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF135-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RUSBF135-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUSBF135-2
Circuit Protection - PTC Resettable Fuses RUSBF135-2
PTC RESET FUSE 16V 1.35A RADIAL

PTC RESET FUSE 16V 1.35A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUSBF135-2 793456-RUSBF135-2 150-RUSBF135-2 RUSBF135-2
Product Name 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUSBF135-2 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 2 amps
View Details