Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUSBF series is for fast time-to-trip and low-resistance computer applications. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
PTC RESET FUSE 6V 1.2A RADIAL
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | RUSBF120 | RUSBF120 |
| Product Name | 16 & 6V PolySwitch Lead-Free Radial Leaded Resettable PPTC | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) |