Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF900K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF900K-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF900K-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF900K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-RUEF900K-2
Circuit Protection Fuse 150-RUEF900K-2
PTC Resettable Fuse Product overview: RUEF900K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF900K-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: RUEF900K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF900K-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RUEF900K-2 - 1093077-RUEF900K-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF900K-2
1093077-RUEF900K-2
PTC Resettable Fuses - RUEF900K-2 1093077-RUEF900K-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093077-RUEF900K-2 Packaging: Reel - TR Type: Polymeric Approvals: CQC, CSA, TUV, UL Height - Seated (Max): 1.220" (31.00mm) Mounting: Through Hole Lead Spacing: 0.400" (10.15mm) Voltage - Max: 30V Current - Max: 100A Current - Hold (Ih) (Max): 9A Current - Trip (It): 18A Time to Trip: 20s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Resistance - Initial (Ri) (Min): 5 mOhm Resistance - Post Trip (R1) (Max): 20 mOhm Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093077-RUEF900K-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CQC, CSA, TUV, UL
Height - Seated (Max): 1.220" (31.00mm)
Mounting: Through Hole
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Hold (Ih) (Max): 9A
Current - Trip (It): 18A
Time to Trip: 20s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5 mOhm
Resistance - Post Trip (R1) (Max): 20 mOhm
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF900K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF900K-2
Circuit Protection - PTC Resettable Fuses RUEF900K-2
PTC RESET FUSE 30V 9A RADIAL

PTC RESET FUSE 30V 9A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUEF900K-2 150-RUEF900K-2 1093077-RUEF900K-2 RUEF900K-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection Fuse PTC Resettable Fuses - RUEF900K-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1857-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details