Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF900-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF900-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF900-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF900-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUEF900-2 - 1093076-RUEF900-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF900-2
1093076-RUEF900-2
PTC Resettable Fuses - RUEF900-2 1093076-RUEF900-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093076-RUEF900-2 Packaging: Reel - TR Type: Polymeric Approvals: CQC, CSA, TUV, UL Height - Seated (Max): 1.142" (29.00mm) Mounting: Through Hole Lead Spacing: 0.400" (10.15mm) Voltage - Max: 30V Current - Max: 100A Current - Hold (Ih) (Max): 9A Current - Trip (It): 18A Time to Trip: 20s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm) Resistance - Initial (Ri) (Min): 5 mOhm Resistance - Post Trip (R1) (Max): 20 mOhm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093076-RUEF900-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CQC, CSA, TUV, UL
Height - Seated (Max): 1.142" (29.00mm)
Mounting: Through Hole
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Hold (Ih) (Max): 9A
Current - Trip (It): 18A
Time to Trip: 20s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.949" L x 0.118" W (24.10mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5 mOhm
Resistance - Post Trip (R1) (Max): 20 mOhm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.02 Ohm Circuit Protection Fuse
150-RUEF900-2
0.02 Ohm Circuit Protection Fuse 150-RUEF900-2
PTC Resettable Fuse, 0.02 Ohm, Radial Lead, 2 Terminals Product overview: RUEF900-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.02 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF900-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.02 Ohm, Radial Lead, 2 Terminals Product overview: RUEF900-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.02 Ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF900-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF900-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF900-2
Circuit Protection - PTC Resettable Fuses RUEF900-2
PTC RESET FUSE 30V 9A RADIAL

PTC RESET FUSE 30V 9A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUEF900-2 1093076-RUEF900-2 150-RUEF900-2 RUEF900-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUEF900-2 0.02 Ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002635115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers