Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF800-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF800-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF800-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF800-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUEF800-2 - 793455-RUEF800-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF800-2
793455-RUEF800-2
PTC Resettable Fuses - RUEF800-2 793455-RUEF800-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793455-RUEF800-2 Series: PolySwitch, RUEF Packaging: Reel package Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.400" (10.15mm) Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 16A Time to Trip: 18.8s Family Name: RUEF Categories: Circuit Protection Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm) Current - Hold (Ih) (Maximum): 8A Height - Seated (Maximum): 1.118" (28.40mm) Resistance - Initial (Ri) (Minimum): 5 mOhm Resistance - Post Trip (R1) (Maximum): 20 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793455-RUEF800-2
Series: PolySwitch, RUEF
Packaging: Reel package
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Trip (It): 16A
Time to Trip: 18.8s
Family Name: RUEF
Categories: Circuit Protection
Dimension: 0.850" L x 0.118" W (21.60mm x 3.00mm)
Current - Hold (Ih) (Maximum): 8A
Height - Seated (Maximum): 1.118" (28.40mm)
Resistance - Initial (Ri) (Minimum): 5 mOhm
Resistance - Post Trip (R1) (Maximum): 20 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF800-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF800-2
Circuit Protection - PTC Resettable Fuses RUEF800-2
PTC RESET FUSE 30V 8A RADIAL

PTC RESET FUSE 30V 8A RADIAL

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - RUEF800-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RUEF800-2
TVS/Fuse/Board Level Protection >> Resettable Fuses RUEF800-2
30V 8A 100A 16A Plugin Resettable Fuses ROHS

30V 8A 100A 16A Plugin Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUEF800-2 793455-RUEF800-2 RUEF800-2 RUEF800-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUEF800-2 Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting Solderable (with leads) Through Hole
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers