Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF700K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF700K-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF700K-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF700K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
7A 14A 30V Circuit Protection Fuse
150-RUEF700K-2
7A 14A 30V Circuit Protection Fuse 150-RUEF700K-2
PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RUEF700K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF700K-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RUEF700K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF700K-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RUEF700K-2 - 892635-RUEF700K-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF700K-2
892635-RUEF700K-2
PTC Resettable Fuses - RUEF700K-2 892635-RUEF700K-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 892635-RUEF700K-2 Series: PolySwitch®, RUEF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 7 A Ih Through Hole Radial, Disc Package: Radial, Disc Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.8070 Other Part Number: RUEF700K-2HFTR, RF0754-000, RF2757-000, RUEF700K-2HFCT, RUEF700K-2HF, RUEF700K-2HF-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 892635-RUEF700K-2
Series: PolySwitch®, RUEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V 7 A Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.8070
Other Part Number: RUEF700K-2HFTR, RF0754-000, RF2757-000, RUEF700K-2HFCT, RUEF700K-2HF, RUEF700K-2HF-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF700K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF700K-2
Circuit Protection - PTC Resettable Fuses RUEF700K-2
PTC RESET FUSE 30V 7A RADIAL

PTC RESET FUSE 30V 7A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUEF700K-2 150-RUEF700K-2 892635-RUEF700K-2 RUEF700K-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC 7A 14A 30V Circuit Protection Fuse PTC Resettable Fuses - RUEF700K-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details