Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Manufacturer: Littelfuse Inc.
Win Source Part Number: 892634-RUEF300U
Series: PolySwitch®, RUEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V 3 A Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bag
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
PTC RESET FUSE 30V 3A RADIAL
| Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | RUEF300U | 892634-RUEF300U | RUEF300U |
| Product Name | 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC | PTC Resettable Fuses - RUEF300U | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) | Through Hole |