Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF300K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF300K-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF300K-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF300K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUEF300K-2 - 932562-RUEF300K-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF300K-2
932562-RUEF300K-2
PTC Resettable Fuses - RUEF300K-2 932562-RUEF300K-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 932562-RUEF300K-2 Series: PolySwitch®, RUEF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: RUEF300K-2HF, F51440-000, RUEF300K-2TR, RUEF300K2, RUEF300KCT, RUEF300K-2CT, RF2648-000, RUEF300KCT-ND, RUEF300K-2HFCT, RUEF300K-2HF-ND, RUEF300K-2HFTR, RUEF300KTR-ND, RUEF300KDKR, RUEF300KTR, RUEF300KDKR-ND, RUEF300K-2-ND, 1294-RUEF300K-2, RUEF300KDKRINACTIVE

Manufacturer: Littelfuse Inc.
Win Source Part Number: 932562-RUEF300K-2
Series: PolySwitch®, RUEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: RUEF300K-2HF, F51440-000, RUEF300K-2TR, RUEF300K2, RUEF300KCT, RUEF300K-2CT, RF2648-000, RUEF300KCT-ND, RUEF300K-2HFCT, RUEF300K-2HF-ND, RUEF300K-2HFTR, RUEF300KTR-ND, RUEF300KDKR, RUEF300KTR, RUEF300KDKR-ND, RUEF300K-2-ND, 1294-RUEF300K-2, RUEF300KDKRINACTIVE

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF300K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF300K-2
Circuit Protection - PTC Resettable Fuses RUEF300K-2
PTC RESET FUSE 30V 3A RADIAL

PTC RESET FUSE 30V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RUEF300K-2 932562-RUEF300K-2 RUEF300K-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUEF300K-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110429 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers