Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF250-AP

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF250-AP - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF250-AP
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF250-AP
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUEF250-AP - 804638-RUEF250-AP - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF250-AP
804638-RUEF250-AP
PTC Resettable Fuses - RUEF250-AP 804638-RUEF250-AP
Manufacturer: Littelfuse Inc. Win Source Part Number: 804638-RUEF250-AP Packaging: Tape & Box (TB) Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 5A Time to Trip: 10.3s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 20 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 2.5A Height - Seated (Maximum): 0.720" (18.30mm) Resistance - Post Trip (R1) (Maximum): 70 mOhms Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804638-RUEF250-AP
Packaging: Tape & Box (TB)
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Trip (It): 5A
Time to Trip: 10.3s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 20 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 2.5A
Height - Seated (Maximum): 0.720" (18.30mm)
Resistance - Post Trip (R1) (Maximum): 70 mOhms
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - RUEF250-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF250-AP
Circuit Protection - PTC Resettable Fuses RUEF250-AP
PTC RESET FUSE 30V 2.5A RADIAL

PTC RESET FUSE 30V 2.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RUEF250-AP 804638-RUEF250-AP RUEF250-AP
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUEF250-AP Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 160 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers