Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF185-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF185-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF185-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF185-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Circuit Protection - PTC Resettable Fuses - 1361732-RUEF185-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361732-RUEF185-2
Circuit Protection - PTC Resettable Fuses 1361732-RUEF185-2
Win Source Part Number: 1361732-RUEF185-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PolySwitch®, RUEF Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.199" (5.05mm) Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Height - Seated (Max): 0.618" (15.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 100 A Approval Agency: CQC, CSA, TUV, UL Current - Hold (Ih) (Max): 1.85 A Voltage - Max: 30V Current - Trip (It): 3.7 A Time to Trip: 8.7 s Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms

Win Source Part Number: 1361732-RUEF185-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PolySwitch®, RUEF
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.199" (5.05mm)
Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm)
Height - Seated (Max): 0.618" (15.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 100 A
Approval Agency: CQC, CSA, TUV, UL
Current - Hold (Ih) (Max): 1.85 A
Voltage - Max: 30V
Current - Trip (It): 3.7 A
Time to Trip: 8.7 s
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 90 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF185-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF185-2
Circuit Protection - PTC Resettable Fuses RUEF185-2
PTC RESET FUSE 30V 1.85A RADIAL

PTC RESET FUSE 30V 1.85A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RUEF185-2 1361732-RUEF185-2 RUEF185-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 8657370 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers