Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF110-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF110-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF110-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF110-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RUEF110-2 - 1093071-RUEF110-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF110-2
1093071-RUEF110-2
PTC Resettable Fuses - RUEF110-2 1093071-RUEF110-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1093071-RUEF110-2 Packaging: Reel - TR Type: Polymeric Approvals: CQC, CSA, TUV, UL Height - Seated (Max): 0.559" (14.20mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 100A Current - Hold (Ih) (Max): 1.1A Current - Trip (It): 2.2A Time to Trip: 6.6s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.291" Dia x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 70 mOhm Resistance - Post Trip (R1) (Max): 170 mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1093071-RUEF110-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CQC, CSA, TUV, UL
Height - Seated (Max): 0.559" (14.20mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Hold (Ih) (Max): 1.1A
Current - Trip (It): 2.2A
Time to Trip: 6.6s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.291" Dia x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 70 mOhm
Resistance - Post Trip (R1) (Max): 170 mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RUEF110-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF110-2
Circuit Protection - PTC Resettable Fuses RUEF110-2
PTC RESET FUSE 30V 1.1A RADIAL

PTC RESET FUSE 30V 1.1A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RUEF110-2 1093071-RUEF110-2 RUEF110-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RUEF110-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers