Littelfuse, Inc. 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF090-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RUEF090-2 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RUEF090-2
30V PolySwitch Lead-Free Radial Leaded Resettable PPTC RUEF090-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RUEF series is for balance of voltage rating (30V) and hold current (up to 9A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.22ohm Circuit Protection Fuse
150-RUEF090-2
Through-Hole 0.22ohm Circuit Protection Fuse 150-RUEF090-2
PTC Resettable Fuse, 0.22ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF090-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.22ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.22ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF090-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.22ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RUEF090-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.22ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.22ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF090-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RUEF090-2 - 805370-RUEF090-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF090-2
805370-RUEF090-2
PTC Resettable Fuses - RUEF090-2 805370-RUEF090-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 805370-RUEF090-2 Packaging: Reel Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 30V Current - Max: 100A Current - Trip (It): 1.8A Time to Trip: 5.9s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Resistance - Initial (Ri) (Min): 70 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 900mA Height - Seated (Maximum): 0.480" (12.20mm) Resistance - Post Trip (R1) (Maximum): 220 mOhms Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805370-RUEF090-2
Packaging: Reel
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 30V
Current - Max: 100A
Current - Trip (It): 1.8A
Time to Trip: 5.9s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Resistance - Initial (Ri) (Min): 70 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 900mA
Height - Seated (Maximum): 0.480" (12.20mm)
Resistance - Post Trip (R1) (Maximum): 220 mOhms
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Not Applicable

Buy Now
Circuit Protection - PTC Resettable Fuses - RUEF090-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RUEF090-2
Circuit Protection - PTC Resettable Fuses RUEF090-2
PTC RESET FUSE 30V 900MA RADIAL

PTC RESET FUSE 30V 900MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RUEF090-2 150-RUEF090-2 805370-RUEF090-2 RUEF090-2
Product Name 30V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.22ohm Circuit Protection Fuse PTC Resettable Fuses - RUEF090-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110486 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers