TE Connectivity DIP Switch 1825007-9

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Switches : 10 Operating Function : BC Decimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Switches : 10 Operating Function : BC Decimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1825007-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1825007-9
DIP Switch 1825007-9
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Flush Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Positions : 10 Number of Switches : 10 Operating Function : BC Decimal Circuit Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Gold Flash Switch Contact Plating Material : Gold Flash Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Flush Actuator Actuator Type : Rotary Leg Style : J Style Rotary Switch Type : Rotary DIP Sealed Device : Yes

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 10
  • Number of Switches : 10
  • Operating Function : BC Decimal Circuit

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Switch Contact Plating Material : Gold Flash

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Flush Actuator
  • Actuator Type : Rotary
  • Leg Style : J Style
  • Rotary Switch Type : Rotary DIP
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 1825007-9
Product Name DIP Switch
Number of Positions Available 10
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2319847-4 - TE Connectivity
Specs
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
DIP Switch - 1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-5161390-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 16
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 2-2396233-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details