The RTE1000V14 is a low-profile rotary DIP switch with 10 positions, BCD code, and right-angle through-hole terminations. It features a thermoplastic PPS cover and base, an LCP actuator, and brass contacts with matte-tin plating. The switch supports a contact rating of 100 mA at 30 V DC for gold-plated contacts and has a mechanical life of 20,000 actuations. It operates from -25°C to 85°C and is RoHS compliant. The package dimensions are 7.4 mm x 7.2 mm for the body, with a height of 8.0 mm. It is supplied in a box of 150 units.
DIP / Rotary DIP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M1306 |
| Product Name | Dip / Rotary Dip Rohs Compliant C&k Components |
| Approvals | RoHS |