C&K Components Tactile Switches RS187R05A2DSMTRT

Description
Tactile Switches SPST 0.05A 12V 160gf
Datasheet
Description
Tactile Switches SPST 0.05A 12V 160gf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
RS187R05A2DSMTRT
Tactile Switches RS187R05A2DSMTRT
Tactile Switches SPST 0.05A 12V 160gf

Tactile Switches SPST 0.05A 12V 160gf

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number RS187R05A2DSMTRT
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Low Profile Process Sealed Tactile - JB15HKP-2A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3F Tactile Switch - B3F-1102 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers