C&K Components Tactile Switches - RS-285G05A3-U RT RS-285G05A3-U RT

Description
Manufacturer: C&K Components Win Source Part Number: 932436-RS-285G05A3-U RT Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: 108-RS-285G05A3-URTT R, HARS0190
Request a Quote
Description
Manufacturer: C&K Components Win Source Part Number: 932436-RS-285G05A3-U RT Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: 108-RS-285G05A3-URTT R, HARS0190
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - RS-285G05A3-U RT - 932436-RS-285G05A3-U RT - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - RS-285G05A3-U RT
932436-RS-285G05A3-U RT
Tactile Switches - RS-285G05A3-U RT 932436-RS-285G05A3-U RT
Manufacturer: C&K Components Win Source Part Number: 932436-RS-285G05A3-U RT Features: Tactile Switch Package: Reel - TR Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: 108-RS-285G05A3-URTT R, HARS0190

Manufacturer: C&K Components
Win Source Part Number: 932436-RS-285G05A3-U RT
Features: Tactile Switch
Package: Reel - TR
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: 108-RS-285G05A3-URTTR, HARS0190

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 932436-RS-285G05A3-U RT
Product Name Tactile Switches - RS-285G05A3-U RT
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-949 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers