C&K Components Tactile Switches - RS-197N05A1-DS RT RS-197N05A1-DS RT

Description
Manufacturer: C&K Components Win Source Part Number: 932428-RS-197N05A1-D S RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS197N05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: RS-197N05A1-DSRT, RS197N05A1DSRT, *RS-197N05A1-DS RT, CKN10376TR, CKN10376DKR, CKN10376CT
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 932428-RS-197N05A1-D S RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS197N05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: RS-197N05A1-DSRT, RS197N05A1DSRT, *RS-197N05A1-DS RT, CKN10376TR, CKN10376DKR, CKN10376CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - RS-197N05A1-DS RT
932428-RS-197N05A1-DS RT
Tactile Switches - RS-197N05A1-DS RT 932428-RS-197N05A1-DS RT
Manufacturer: C&K Components Win Source Part Number: 932428-RS-197N05A1-D S RT Series: RS, COMAX Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: RS197N05 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: RS-197N05A1-DSRT, RS197N05A1DSRT, *RS-197N05A1-DS RT, CKN10376TR, CKN10376DKR, CKN10376CT

Manufacturer: C&K Components
Win Source Part Number: 932428-RS-197N05A1-DS RT
Series: RS, COMAX
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS197N05
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: RS-197N05A1-DSRT, RS197N05A1DSRT, *RS-197N05A1-DS RT, CKN10376TR, CKN10376DKR, CKN10376CT

Buy Now Datasheet
Tactile Switches - CKN10376TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10376TR-ND
Tactile Switches CKN10376TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 932428-RS-197N05A1-DS RT CKN10376TR-ND
Product Name Tactile Switches - RS-197N05A1-DS RT Tactile Switches
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7029-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
30mm Non- Illuminated Mushroom with Key Push Buttons - AMKB4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Switches - Tactile Switches - 1376538-B3SL-1025P - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3569 kg)
View Details
4 suppliers