Littelfuse, Inc. TVS - TVS - Varistors, MOVs - ROV20H680L ROV20H680L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 766770-ROV20H680L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 9600pF @ 1kHz Part Status: Obsolete(EOL) Family Name: ROV20H Varistor Voltage (Typ): 68V Current - Surge: 3kA Maximum AC Volts: 40VAC Maximum DC Volts: 56VDC Energy: 49J Categories: Circuit Protection Varistor Voltage (Minimum): 57.8V Varistor Voltage (Maximum): 78.2V Alternative Parts (Cross-Reference): ROV20H680L-2; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 766770-ROV20H680L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 9600pF @ 1kHz Part Status: Obsolete(EOL) Family Name: ROV20H Varistor Voltage (Typ): 68V Current - Surge: 3kA Maximum AC Volts: 40VAC Maximum DC Volts: 56VDC Energy: 49J Categories: Circuit Protection Varistor Voltage (Minimum): 57.8V Varistor Voltage (Maximum): 78.2V Alternative Parts (Cross-Reference): ROV20H680L-2; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - ROV20H680L - 766770-ROV20H680L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - ROV20H680L
766770-ROV20H680L
TVS - TVS - Varistors, MOVs - ROV20H680L 766770-ROV20H680L
Manufacturer: Littelfuse Inc. Win Source Part Number: 766770-ROV20H680L Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 9600pF @ 1kHz Part Status: Obsolete(EOL) Family Name: ROV20H Varistor Voltage (Typ): 68V Current - Surge: 3kA Maximum AC Volts: 40VAC Maximum DC Volts: 56VDC Energy: 49J Categories: Circuit Protection Varistor Voltage (Minimum): 57.8V Varistor Voltage (Maximum): 78.2V Alternative Parts (Cross-Reference): ROV20H680L-2; Introduction Date: July 23, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 766770-ROV20H680L
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 9600pF @ 1kHz
Part Status: Obsolete(EOL)
Family Name: ROV20H
Varistor Voltage (Typ): 68V
Current - Surge: 3kA
Maximum AC Volts: 40VAC
Maximum DC Volts: 56VDC
Energy: 49J
Categories: Circuit Protection
Varistor Voltage (Minimum): 57.8V
Varistor Voltage (Maximum): 78.2V
Alternative Parts (Cross-Reference): ROV20H680L-2;
Introduction Date: July 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 766770-ROV20H680L
Product Name TVS - TVS - Varistors, MOVs - ROV20H680L
IFSM 3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
600 W Transient Voltage Suppressor - P6SMB91AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - P6KE200AG - 888405-P6KE200AG - Win Source Electronics
Specs
Package Axial
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Diodes - 4963028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details