The RM series is a family of subminiature rotary switches with a subminiature design, positive detent, and RoHS compliance. It features a PA66 cover, PA6T base, and brass contacts plated with gold over nickel. The switch operates at 0.5A at 24 V DC or 0.2A at 48 V DC, with an operating life of 2,000 cycles, insulation resistance of 100 MΩ min. at 500 V DC, and dielectric strength of 500 V AC for 1 minute. Operating temperature ranges from -40°C to 85°C. The RM107 variant has 8 positions with a 45° index and an actuator height of 7.7 mm with a flattened, screwdriver slot. The termination is PCB through-hole with gold contacts. The physical dimensions include a 7.7 mm height and a 15.1 mm reference length.
ROTARY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5574 |
| Product Name | Rotary Rohs Compliant C&k Components |
| Approvals | RoHS |