C&K Components Rotary Switches RM107002BCB

Description
Rotary Switch 7 Position SP7T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10704-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10704-ND
Rotary Switches CKN10704-ND
Rotary Switch 7 Position SP7T 500mA (DC) AC Through Hole

Rotary Switch 7 Position SP7T 500mA (DC) AC Through Hole

Buy Now Datasheet
Rotary C&k Components - 35AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Rotary C&k Components
35AH5573
Rotary C&k Components 35AH5573
ROTARY

ROTARY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
RM107002BCB
Rotary Switches RM107002BCB
Rotary Switches .2A 48VDC 7pos Stop Flush Act 270gf

Rotary Switches .2A 48VDC 7pos Stop Flush Act 270gf

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10704-ND 35AH5573 RM107002BCB
Product Name Rotary Switches Rotary C&k Components Rotary Switches
Current Rating 0.5 amps
Angle of Throw 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
10mm Ultra-Thin DIP Rotary - FR01FR10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers