The RM104 is a subminiature rotary switch with a 45° index, 4 positions, and a flush screwdriver slot actuator. It has a compact height of 7.7 mm and is designed for printed circuit board through-hole mounting. The switch is rated for 0.5 A at 24 V DC and 0.2 A at 48 V DC, with an operating life of 2,000 cycles. Insulation resistance is 100 MΩ minimum at 500 V DC, and dielectric strength is 500 V AC for one minute. Operating force is 270 ± 100 gf·cm, and the temperature range is -40°C to 85°C. The body is constructed from PA66 and PA6T, with brass contacts plated in gold and nickel. The switch is RoHS compliant.
ROTARY ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5568 |
| Product Name | Rotary Rohs Compliant C&k Components |
| Approvals | RoHS |