C&K Components Rotary Switches RM103772BCB

Description
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - CKN10697-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
CKN10697-ND
Rotary Switches CKN10697-ND
Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole

Rotary Switch 3 Position SP3T 500mA (DC) AC Through Hole

Buy Now Datasheet
Switches - Rotary Switches - RM103772BCB - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
RM103772BCB
Switches - Rotary Switches RM103772BCB
Win Source Part Number: 1375944-RM103772BCB Category: Switches - Rotary Switches Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: C&K Series: RM Package: Tray Product Status: Active Base Product Number: RM103 Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500mA (DC) Contact Finish: Gold Number of Positions: 3 Contact Material: Brass Voltage Rating - DC: 24 V Actuator Type: Flatted (4.2mm Dia), Slotted Termination Style: PC Pin Actuator Length: 7.70mm Contact Timing: Non-Shorting (BBM) Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP3T Angle of Throw: 45° Depth Behind Panel: 7.37mm

Win Source Part Number: 1375944-RM103772BCB
Category: Switches - Rotary Switches
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: C&K
Series: RM
Package: Tray
Product Status: Active
Base Product Number: RM103
Mounting Type: Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500mA (DC)
Contact Finish: Gold
Number of Positions: 3
Contact Material: Brass
Voltage Rating - DC: 24 V
Actuator Type: Flatted (4.2mm Dia), Slotted
Termination Style: PC Pin
Actuator Length: 7.70mm
Contact Timing: Non-Shorting (BBM)
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP3T
Angle of Throw: 45°
Depth Behind Panel: 7.37mm

Buy Now Datasheet
Rotary Switch, 1P, 3Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components - 35AH5566 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1P, 3Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components
35AH5566
Rotary Switch, 1P, 3Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components 35AH5566
ROTARY SWITCH, 1P, 3POS, 0.5A, 34VDC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:RM Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 1P, 3POS, 0.5A, 34VDC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:RM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RM103772BCB
Rotary Switches RM103772BCB
Rotary Switches .2A 48VDC 3pos Stop 7.7mm Act 270gf

Rotary Switches .2A 48VDC 3pos Stop 7.7mm Act 270gf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number CKN10697-ND RM103772BCB 35AH5566 RM103772BCB
Product Name Rotary Switches Switches - Rotary Switches Rotary Switch, 1P, 3Pos, 0.5A, 34Vdc; No. Of Switch Positions C&k Components Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.5 amps
Angle of Throw 45 degrees 45 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2423 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details